EN
  • EN
  • DE
  • IT

NL-SW-LTE-TC4NAG

Part No NL-SW-LTE-TC4NAG
Manufacturer NimbeLink, LLC
Catalog RF Transceiver Modules
Description EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr NimbeLink, LLC
Package Tube
RF Family/Standard Cellular
Protocol 4G LTE CAT-4 (AT&T/Verzion)
Frequency 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz
Serial Interfaces UART, USB
Voltage - Supply 1.65V ~ 5.5V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP Module
Base Product Number NL-SW-LTE
Standard Package 14
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1349942-NL-SW-LTE-TC4NAG
Ultra Librarian 3D Model Ultra Librarian NL-SW-LTE-TC4NAG CAD Model

Description

The NL-SW-LTE-TC4NAG is a 4G LTE CAT-4 (AT&T/Verzion) RF transceiver module that operates within a frequency range of 600MHz to 1.9GHz. It is manufactured by NimbeLink, LLC.

  • Frequency Range: 600MHz to 1.9GHz
  • Package: 20-DIP module
  • Mounting: Through-hole
  • Voltage Supply Range: 1.65V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Application: Cellular
  • Serial Interfaces: UART and USB

You May Also Be Interested in

U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess