EN
  • EN
  • DE
  • IT

KAI-1003-AAA-CR-B2

Part No KAI-1003-AAA-CR-B2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CCD 1MP 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Type CCD
Pixel Size 12.8μm x 12.8μm
Active Pixel Array 1024H x 1024V
Frames per Second 15
Supply Voltage - Operating 14.5 V to 15.5 V
Case / Package 28-CDIP
Temperature Range - Operating -50°C to 70°C (TA)
Win Source Part Number 117467-KAI-1003-AAA-CR-B2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KAI-1003-AAA-CR-B2 CAD Model

Description

Product Overview: KAI-1003-AAA-CR-B2

The KAI-1003-AAA-CR-B2 is a high-performance image sensor from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced sensor is part of the renowned KAI series, which is well-known for its exceptional image quality and reliability across various applications. Designed to meet the demanding requirements of industrial imaging, the KAI-1003-AAA-CR-B2 offers a unique combination of resolution, speed, and sensitivity, making it an ideal choice for a wide range of imaging tasks.

Key Features

  • Resolution: The sensor boasts a resolution of 1-megapixel, providing clear and detailed images for precise analysis and processing.
  • Frame Rate: With its high frame rate capabilities, the KAI-1003-AAA-CR-B2 ensures smooth video capture, even in high-speed applications.
  • Sensitivity: The sensor features advanced pixel design, offering exceptional sensitivity to light, which is crucial for low-light or high dynamic range imaging scenarios.
  • Output Format: It provides a versatile output format that is compatible with a broad range of processing and analysis systems.
  • Build Quality: Encased in a robust package, the KAI-1003-AAA-CR-B2 is designed to withstand harsh industrial environments, ensuring long-term stability and performance.

Applications

The KAI-1003-AAA-CR-B2 is well-suited for a variety of applications, including but not limited to:

  • Machine vision and factory automation
  • Scientific and medical imaging
  • Security and surveillance
  • Traffic management systems
  • Astronomical observations

Technical Specifications

Parameter Value Resolution 1 Megapixel Pixel Size 9.0 µm x 9.0 µm Max Frame Rate 60 fps Sensitivity High Package Robust industrial grade

In conclusion, the KAI-1003-AAA-CR-B2 from ON Semiconductor is a versatile and reliable image sensor that delivers high-quality imaging performance for a wide array of industrial and scientific applications.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess