EN
  • EN
  • DE
  • IT

MT9M413C36STM-DR

Part No MT9M413C36STM-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 280-PGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series TrueSnap™
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 12µm x 12µm
Active Pixel Array 1280H x 1024V
Frames per Second 500
Voltage - Supply 3.3V
Package / Case 280-PGA
Supplier Device Package 280-PGA
Temperature Range - Operating -5°C ~ 60°C
Base Product Number MT9M413
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928471-MT9M413C36STM-DR
Ultra Librarian 3D Model Ultra Librarian MT9M413C36STM-DR CAD Model

Description

ON Semiconductor MT9M413C36STM-DR Overview

The MT9M413C36STM-DR is a cutting-edge digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of industrial and consumer applications. This sensor is part of ON Semiconductor's renowned MT9 series, known for its high-quality imaging solutions.

Key Features

  • High Resolution: The sensor boasts a high-resolution imaging capability, providing crisp and clear images for precise applications.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced pixel technology, the MT9M413C36STM-DR ensures excellent image quality with reduced noise and enhanced dynamic range.
  • Fast Frame Rates: Engineered for speed, this sensor supports fast frame rates, making it ideal for applications requiring quick image capture and processing.
  • Low-Light Performance: With its exceptional sensitivity, the MT9M413C36STM-DR performs well in low-light conditions, capturing detailed images where other sensors might fail.

Applications

The versatility of the MT9M413C36STM-DR allows it to be used in a variety of applications, including:

  • Security and Surveillance Systems
  • Machine Vision and Industrial Inspection
  • Medical Imaging Devices
  • Scientific Research
  • Automotive and Aerial Imaging

Technical Specifications

The MT9M413C36STM-DR is equipped with a range of technical specifications that make it a top choice for developers and engineers looking for a reliable image sensor:

  • Sensor Type: Digital Image Sensor
  • Resolution: High-resolution imaging capabilities
  • Frame Rate: Supports high-speed image capture
  • Light Sensitivity: Excellent performance in low-light conditions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MT9M413C36STM-DR image sensor is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the needs of the most demanding applications.

Conclusion

With its advanced features and versatile applications, the MT9M413C36STM-DR from ON Semiconductor is an exceptional choice for anyone in need of a high-performance digital image sensor. Whether for industrial, medical, or consumer electronics, this sensor delivers the quality and reliability that ON Semiconductor is known for.

You May Also Be Interested in

OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess