EN
  • EN
  • DE

MT9V024IA7XTR

Part No MT9V024IA7XTR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series TrueSnap™
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3.3V
Package / Case 52-LBGA Module
Supplier Device Package 52-IBGA (9x9)
Standard Package 260 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886390-MT9V024IA7XTR
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTR CAD Model

Description

ON Semiconductor MT9V024IA7XTR Image Sensor

The MT9V024IA7XTR from ON Semiconductor is a high-quality CMOS image sensor designed to deliver exceptional imaging performance in a wide variety of lighting conditions. This sensor is part of the renowned MT9V series and is particularly suited for automotive and industrial applications, where reliability and clarity are of paramount importance.

Key Features

  • Resolution: The sensor boasts a resolution of 752 x 480 pixels, providing clear and detailed images for precise applications.
  • Pixel Size: Each pixel measures 6.0 μm x 6.0 μm, which contributes to the sensor's ability to capture high-quality images with low noise levels.
  • Optical Format: The 1/3-inch optical format of the MT9V024IA7XTR is a standard size, making it compatible with a wide range of lenses and optical systems.
  • Frame Rate: It offers a maximum frame rate of 60 frames per second at full resolution, ensuring smooth video capture for dynamic scenes.
  • Global Shutter: The global shutter technology enables the capture of fast-moving objects without distortion, which is crucial for automotive safety systems and industrial machine vision.
  • Dynamic Range: With an impressive dynamic range, the sensor can handle scenes with high contrast, preserving details in both bright and dark areas.
  • Interface: The sensor provides a simple digital interface for ease of integration into existing systems.
  • Programmable: Users can program the sensor's exposure, gain, and frame rate settings for customized performance tailored to specific application requirements.

Applications

The MT9V024IA7XTR is versatile and can be used in a variety of applications, including:

  • Automotive driver assistance systems (ADAS)
  • Industrial machine vision and automation
  • Surveillance and security cameras
  • License plate recognition systems
  • Robotics and drone imaging systems

With its robust design and advanced imaging capabilities, the MT9V024IA7XTR image sensor from ON Semiconductor is an ideal choice for developers and manufacturers seeking a reliable and high-performing imaging solution.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8798 $84.8798
2+ $69.6453 $139.2906
3+ $67.4693 $202.4079
4+ $65.2922 $261.1688
5+ $63.1161 $315.5805
7+ $56.5869 $396.1083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess