EN
  • EN
  • DE

VNH2SP30TR-E

Part No VNH2SP30TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Automotive fully integrated H-bridge motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STripFET, VIPower
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Automotive
Output Current 30A
Operating Supply Voltage 5.5 V ~ 16 V
Voltage - Load 5.5 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 30-MPSO, MultiPowerSO
Manufacturer Package MultiPowerSO-30
Win Source Part Number 1279628-VNH2SP30TR-E
Manufacturer Homepage www.st.com
Family Name VNH2SP30
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian VNH2SP30TR-E CAD Model

Description

STMicroelectronics VNH2SP30TR-E Motor Driver

The VNH2SP30TR-E from STMicroelectronics is a full-bridge motor driver that is designed for automotive and industrial applications. This high-power motor driver is capable of driving a large range of loads, including DC motors, and is suitable for other high-current applications. It is part of the VIPower M0-3 family and is known for its robustness and efficiency.

The VNH2SP30TR-E is equipped with a range of features that make it an excellent choice for demanding applications. It has an operational voltage range from 5.5V to 16V, which allows it to accommodate various power supply requirements. Additionally, the device can handle continuous current up to 30A, making it suitable for high-power motors. Its peak current handling capabilities go up to 160A (non-repetitive) for high-load conditions.

This motor driver integrates various protection features to ensure reliable operation under harsh conditions. These include overvoltage shutdown, undervoltage shutdown, overtemperature shutdown, and load dump protection. It also features current and power limitation to prevent damage to the motor or the driver itself. Diagnostics and status reporting are available through a dedicated output pin, which can be interfaced with a microcontroller for real-time monitoring.

The VNH2SP30TR-E comes in a compact MultiPowerSO-30 package, which is designed to save space on the PCB while allowing for efficient heat dissipation. The device also includes an intrinsic diode for inductive load transient suppression, which is a critical feature for motor control applications.

In summary, the VNH2SP30TR-E from STMicroelectronics is a highly capable motor driver that offers a combination of high power, advanced protection features, and compact size. It is designed to meet the stringent requirements of automotive and industrial environments, ensuring reliable performance in a variety of applications where motor control with high current capability is essential.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1357 $60.2714
5+ $24.7269 $123.6345
8+ $23.9540 $191.6320
10+ $23.1813 $231.8130
13+ $22.4086 $291.3118
18+ $20.0905 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess