EN
  • EN
  • DE

D2817A-3

Part No D2817A-3
Manufacturer Intel
Catalog Custom Parts (B - D)
Description EEPROM, 2KX8, 350ns, Parallel, MOS, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230931-D2817A-3
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2817A-3 CAD Model

Description

The D2817A-3 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intel. EEPROMs are a type of non-volatile memory that can be electrically erased and reprogrammed. Although specific details on the D2817A-3 are limited, its general purpose is data storage in applications requiring occasional updates.

Applications

  • Embedded Systems: Storing configuration settings, calibration data, and other non-volatile data in embedded systems.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) for storing program parameters and settings.
  • Data Acquisition Systems: Storing calibration data and sensor readings in data loggers and other data acquisition devices.
  • Smart Cards: Used for storing personal and financial information in smart cards.
  • Electronic Instruments: Storing instrument settings and calibration data in electronic test equipment.

Features

  • Electrically Erasable and Reprogrammable: Can be erased and reprogrammed electrically, eliminating the need for UV light.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Write Times: Offers relatively fast write times compared to other non-volatile memory technologies.
  • High Endurance: Can withstand a large number of erase/write cycles.
  • Low Power Consumption: Consumes relatively low power during read and write operations.

Benefits

  • In-System Reprogramming: Allows for easy updating of data without removing the chip from the circuit.
  • Reliable Data Storage: Provides a stable and secure storage solution for critical data.
  • Reduced Development Time: Simplifies the process of updating and modifying stored data.
  • Long-Term Data Retention: Ensures data is retained for extended periods without degradation.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile memory.

Additional Details

While precise specifications for the D2817A-3 necessitate further research, key parameters usually include supply voltage (e.g., 5V), access time (speed at which data can be read, e.g., 150ns or higher – the “-3” may relate to speed grade), and endurance (number of erase/write cycles the memory can handle, typically in the thousands or hundreds of thousands). The packaging is [Search to confirm specific package type, e.g., DIP or SOIC]. Temperature ratings also vary, with industrial temperature ranges (e.g., -40°C to +85°C) being common. Further investigation is needed to determine the exact specifications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess