Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 760mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 200μA at 45V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261915-STPS4045CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS4045CT CAD Model

Description

STPS4045CT Power Schottky Rectifier by STMicroelectronics

The STPS4045CT is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is specifically engineered to meet the demands of high-performance power conversion applications. Its dual center-tap configuration and high current rating make it well-suited for a variety of uses, including in switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features:

  • High Junction Temperature Capability: The STPS4045CT is capable of operating at junction temperatures of up to 175°C, ensuring reliability and performance stability under high thermal conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier enhances the efficiency of power conversion by minimizing power loss during operation.
  • High Surge Current Capability: This component can withstand high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Dual Diode Configuration: The center-tap configuration provides flexibility in circuit design, allowing for the implementation of both series and parallel connections to suit different voltage and current requirements.

Electrical Specifications:

  • Average Forward Current: The STPS4045CT offers an average forward current of 40A, which is ideal for handling significant power levels in electronic circuits.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 45V, it ensures protection against voltage spikes and transients in the system.
  • Forward Voltage Drop: A forward voltage drop of typically 0.75V at 20A provides a balance between conduction losses and thermal performance.

Package and Mounting:

The STPS4045CT comes in a TO-220AB package, known for its ease of mounting and good thermal and electrical characteristics. The package is designed to be compatible with a wide range of standard heatsinks, which is critical for maintaining optimal operating temperatures and ensuring long-term reliability.

Applications:

  • Switch mode power supplies (SMPS)
  • DC-to-DC converters
  • Automotive applications
  • Power management systems
  • Reverse battery protection

In summary, the STPS4045CT by STMicroelectronics is a high-performance Schottky rectifier that offers designers a combination of efficiency, thermal performance, and reliability, making it an excellent choice for modern power conversion applications.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention