EN
  • EN
  • DE

25LC640

Part No 25LC640
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123373-25LC640
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 25LC640 CAD Model

Description

Microchip Technology's 25LC640 Serial EEPROM

The 25LC640 from Microchip Technology is a 64 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for applications requiring data retention and flexible data management. Designed with reliability in mind, this component is ideal for a wide range of digital devices, including consumer electronics, industrial controls, and automotive systems.

Key Features:

  • Memory Size: The 25LC640 offers 64 Kbits (8,192 x 8) of memory, giving developers ample space for storing configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: This device communicates via a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration with most microcontrollers.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Protection: The 25LC640 features hardware write-protect pins to prevent inadvertent data writes, enhancing the security and integrity of the stored data.
  • Endurance: The EEPROM provides a high endurance of 1 million erase/write cycles, ensuring data can be reliably updated as needed throughout the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, offering a long-term storage solution for critical data.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

Applications:

The versatility of the 25LC640 makes it suitable for a variety of applications, including:

  • Configuration and calibration storage in industrial systems
  • Parameter storage in consumer electronics
  • Automotive settings and preference memory
  • Medical devices requiring non-volatile memory storage

With its combination of high density, SPI compatibility, and robust endurance, the 25LC640 EEPROM from Microchip Technology is an excellent choice for designers looking to incorporate reliable data storage into their next project.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess