EN
  • EN
  • DE

VB526SPTR-E

Part No VB526SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IGNITION COIL DRIVER POWERSO1 / High voltage ignition coil driver power integrated circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface Parallel
Voltage - Load 30V (Maximum)
Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 100mA
Features Status Flag
Fault Protection Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 799012-VB526SPTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VB526
Introduction Date September 27, 2010
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VB526SPTR-E CAD Model

Description

The VB526SPTR-E is a high-performance automotive-grade voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This device is specifically engineered to meet the stringent requirements of automotive applications, providing a stable and precise voltage supply under harsh operating conditions.

Key Features

  • Output Voltage: The VB526SPTR-E delivers a fixed output voltage, ensuring consistent performance for the connected electronic circuits.
  • High Current Capability: It is capable of supplying a substantial amount of current, making it suitable for power-hungry automotive systems.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that prevents damage from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: With built-in short circuit protection, the VB526SPTR-E safeguards itself and the connected components from potential damage caused by circuit faults.
  • Low Dropout Voltage: The low dropout characteristic of this voltage regulator ensures efficient operation, even with a minimal difference between the input and output voltages.

Applications

The VB526SPTR-E is ideal for a variety of automotive applications where a robust and reliable power supply is crucial. It can be used in:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems

Quality and Reliability

STMicroelectronics ensures that the VB526SPTR-E meets the highest quality standards, with rigorous testing and validation processes in place. The device is qualified for automotive applications, compliant with the AEC-Q100 standard, which is a critical factor for components used in the automotive industry.

Environmental Compliance

The VB526SPTR-E is designed with environmental considerations in mind. It is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components. This compliance reflects STMicroelectronics' commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6791 $60.1119
22+ $5.4804 $120.5688
33+ $5.3091 $175.2003
45+ $5.1379 $231.2055
59+ $4.9667 $293.0353
78+ $4.4528 $347.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess