EN
  • EN
  • DE

ISO8200AQTR

Part No ISO8200AQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration High Side
Output Type -
Interface SPI
Voltage - Load 10.5V ~ 36V
Voltage - Supply (Vcc/Vdd) 2.75V ~ 5.5V
Current - Output (Max) 700mA
Rds On (Typ) 120mOhm
Input Type -
Features Auto Restart, Galvanic Isolation, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-TFQFPN (11x9)
Package / Case 32-TQFN Exposed Pad
Base Product Number ISO8200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353881-ISO8200AQTR
Ultra Librarian 3D Model Ultra Librarian ISO8200AQTR CAD Model

Description

STMicroelectronics ISO8200AQTR - High-Side Intelligent Power Switch

The ISO8200AQTR from STMicroelectronics is a sophisticated, monolithic, high-side intelligent power switch (IPS) designed to manage high-power loads with a high degree of accuracy and protection. This state-of-the-art component is part of the ISO8200A series and is specifically engineered to provide reliable and efficient switching for industrial automation systems, automotive applications, and a broad range of other high-side switching applications.

Enclosed in a compact QFN-16 package, the ISO8200AQTR integrates eight channels with a supply voltage range from 10.5V to 33V, making it highly adaptable to various power environments. Each channel is capable of delivering up to 0.7A of continuous current, with diagnostic feedback to ensure optimal performance and safety. The device is also equipped with over-temperature protection, over-current protection, and short-circuit protection, which are critical for preserving the integrity of both the power switch and the load it controls.

One of the standout features of the ISO8200AQTR is its built-in SPI interface, which allows for precise digital control and real-time monitoring of the load status, including open-load detection, even in off-state conditions. This level of control is invaluable for complex systems that require meticulous management of their power states and fault conditions.

The ISO8200AQTR is characterized by its low power dissipation, thanks to the low on-resistance of the high-side switch, which translates into improved energy efficiency. Additionally, the device is designed with a daisy chain feature, enabling multiple devices to be connected in series, thus simplifying the design of systems with multiple loads.

For design engineers looking for a reliable and robust high-side power switch with advanced diagnostic capabilities, the ISO8200AQTR from STMicroelectronics is an excellent choice. Its combination of high integration, protection features, and efficient performance make it a key component for any application requiring precise load control and monitoring.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4080 $50.4480
15+ $6.8989 $103.4835
23+ $6.6833 $153.7159
31+ $6.4677 $200.4987
40+ $6.2521 $250.0840
54+ $5.6054 $302.6916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess