EN
  • EN
  • DE

VN16BSPTR-E

Part No VN16BSPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HIGHSIDE 40V POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 20A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 127982-VN16BSPTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN16BSPTR-E CAD Model

Description

STMicroelectronics VN16BSPTR-E High-Side Driver

The VN16BSPTR-E from STMicroelectronics is a cutting-edge high-side driver that is specifically designed for automotive and industrial applications. It is part of the VIPower M0-3 family and is known for its robustness and efficiency in controlling power loads. This device is encapsulated in a compact SO-8 package, making it a space-efficient solution for a wide range of applications.

Key Features

  • High-Side Switch: The VN16BSPTR-E operates as a high-side switch, allowing it to efficiently control the current flow from the positive supply to the load.
  • Current Limitation: It features a built-in current limitation to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: With thermal shutdown protection, the VN16BSPTR-E ensures safe operation by turning off the output when the junction temperature exceeds the threshold.
  • Load Dump Protection: The device is designed to withstand load dump pulses, making it suitable for automotive environments where voltage spikes can occur.
  • Status Feedback: This high-side driver provides diagnostic feedback that can be used to monitor the status of the switch, including open load detection in off-state and short to VCC diagnosis.

Applications

The VN16BSPTR-E is versatile and can be used in a variety of applications, including:

  • Automotive lighting control
  • Automotive body control modules
  • Intelligent power distribution systems
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The VN16BSPTR-E is no exception, with a design that ensures long-term performance even in the most demanding conditions. Whether for automotive or industrial use, this high-side driver is engineered to deliver consistent, reliable operation.

Environmental Compliance

The VN16BSPTR-E is compliant with RoHS and is lead-free, reflecting STMicroelectronics' dedication to environmental sustainability. Customers can be assured that they are choosing a product that meets current environmental standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess