EN
  • EN
  • DE

ZXMS6004DN8-13

Part No ZXMS6004DN8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series INTELLIFET®
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Max)
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Current - Output (Max) 1.3A
Rds On (Typ) 350mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number ZXMS6004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1372583-ZXMS6004DN8-13
Ultra Librarian 3D Model Ultra Librarian ZXMS6004DN8-13 CAD Model

Description

Product Overview: ZXMS6004DN8-13

The ZXMS6004DN8-13 is a high-performance, self-protected Low-Side Intelligent Power Switch (LIPS) designed and manufactured by Diodes Incorporated. This advanced power switch is housed in a compact SO-8 package, making it ideal for space-constrained applications requiring efficient power management and distribution.

Key Features

  • Integrated Protection: The ZXMS6004DN8-13 comes with built-in over-temperature, over-current, and over-voltage protection, ensuring safe operation under a wide range of conditions.
  • High Current Handling: Capable of handling continuous current up to 6A, this power switch is suitable for high-power applications.
  • Low On-Resistance: With a low on-resistance (Rds(on)) of just 55mΩ, it minimizes power loss and improves efficiency.
  • Fast Switching: The device offers fast switching performance, which is crucial for reducing switching losses and improving overall system responsiveness.
  • Diagnostic Feedback: An integrated status flag output feature provides diagnostic feedback that can be used by system controllers to monitor the health and status of the power switch.
  • Voltage Range: It operates over a wide voltage range, making it versatile for various low-side switching applications.

Applications

The ZXMS6004DN8-13 is designed for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Smart home devices
  • Power management circuits
  • Motor control modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMS6004DN8-13 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments.

Conclusion

The ZXMS6004DN8-13 from Diodes Incorporated represents a blend of modern power switch technology with robust protection features, making it an excellent choice for designers looking to enhance system safety and efficiency. Its compact size, combined with its powerful capabilities, makes it an ideal solution for a wide array of power switching applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess