EN
  • EN
  • DE

VN31SPTR-E

Part No VN31SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SMART PWR SSR ISO POWERSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 31A
Rds On (Typ) 30 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 125367-VN31SPTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN31SPTR-E CAD Model

Description

The VN31SPTR-E from STMicroelectronics is a robust high-side switch designed for driving resistive, inductive, and capacitive loads. This versatile component is part of ST's VIPower M0-3 series and is specifically engineered to address a wide range of automotive applications, although its use is not limited to this sector. The VN31SPTR-E is particularly suitable for controlling various vehicle functions such as lights, heaters, and motors, providing a reliable solution for designers looking to optimize their systems for both performance and space.

Key Features

  • Integrated Current Sensing: The VN31SPTR-E features precise current sensing capabilities, allowing for active load monitoring and offering diagnostic feedback that can be used to implement additional safety measures or to optimize power management.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing the reliability and longevity of both the switch and the system it controls.
  • High Voltage Capability: Designed to withstand high voltages, this high-side switch can handle up to 36V, making it suitable for a variety of automotive and industrial applications that require a higher voltage range.
  • Low Standby Current: The VN31SPTR-E is optimized for low standby current, aiding in reducing overall power consumption when the switch is not actively driving a load.

Applications

The VN31SPTR-E's robustness and flexibility make it an ideal choice for a wide array of applications. In the automotive sector, it can be used for controlling power windows, door locks, seat heaters, and lighting systems. Beyond automotive, it can be employed in industrial automation systems, smart home devices, and various other control applications requiring a high-side switch with diagnostic capabilities.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality components. The VN31SPTR-E is no exception, with a design that meets stringent automotive-grade quality standards. This ensures that the product will perform reliably in harsh environments and under demanding conditions, which is paramount for safety-critical automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess