EN
  • EN
  • DE

L9733XP

Part No L9733XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LO/HI SIDE OCT POWERSSO28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 700 mOhm (Max)
Input Type Non-Inverting
Features PWM Input
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package PowerSSO-28 Exposed Pad
Win Source Part Number 136660-L9733XP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9733XP CAD Model

Description

The L9733XP from STMicroelectronics is a high-performance, octal low-side driver integrated circuit designed to manage power loads in automotive applications. This advanced device is particularly suitable for driving non-inductive loads, such as lamps and LEDs, as well as inductive loads like relays and solenoids, providing a robust solution for the modern automotive environment.

Key Features

  • Voltage Range: The device operates over a wide supply voltage range, making it versatile for various automotive voltage requirements.
  • Output Current: Each channel of the L9733XP can deliver up to 0.9A of continuous current, providing sufficient power for most low-side driving applications.
  • Channel Configuration: The octal configuration allows for the control of eight separate loads through one integrated circuit, reducing the complexity and space requirements of the control system.
  • Diagnostic Features: Built-in diagnostic functions provide feedback on the status of each channel, including open load detection, overtemperature shutdown, and short circuit protection, enhancing system reliability and safety.
  • Serial Interface: A serial peripheral interface (SPI) enables communication with microcontrollers for control and diagnostics, facilitating integration into complex automotive systems.

Applications

The versatility of the L9733XP makes it an ideal choice for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Automotive lighting systems
  • Engine management systems
  • Power distribution systems

Reliability and Protection

STMicroelectronics has designed the L9733XP with reliability in mind. The device includes various protection features, such as overtemperature protection, which prevents damage from overheating, and non-dissipative overload protection, which safeguards the device and the load during short-circuit conditions. These features ensure the L9733XP operates reliably in the harsh conditions typically found in automotive environments.

Overall, the L9733XP from STMicroelectronics represents a robust, feature-rich solution for automotive power load management, offering designers a compact, efficient, and reliable component for their system designs.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5548 $61.1028
26+ $4.5578 $118.5028
40+ $4.4153 $176.6120
55+ $4.2730 $235.0150
70+ $4.1305 $289.1350
94+ $3.7032 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess