EN
  • EN
  • DE

VN06SPTR-E

Part No VN06SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10 / Power Switch/Driver 1:1 N-Channel 9A 10-PowerSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V ~ 26V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 9A
Rds On (Typ) 180mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 10-PowerSO
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VN06
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338580-VN06SPTR-E
Ultra Librarian 3D Model Ultra Librarian VN06SPTR-E CAD Model

Description

The VN06SPTR-E from STMicroelectronics is a cutting-edge, high-side smart power solid-state relay designed to deliver robust and efficient power management. This device is part of ST's VIPower series and is tailored for driving resistive or inductive loads with one side connected to ground. With its built-in clamping and demagnetization of inductive loads, the VN06SPTR-E is particularly suitable for automotive applications, as well as industrial automation systems where reliability and performance are paramount.

Key Features:

  • High-Side Switch: The VN06SPTR-E operates as a high-side switch, making it ideal for positive power distribution schemes where load disconnection from the power supply is required without breaking the ground connection.
  • Current Limiting: The device incorporates active current limiting to protect against overcurrent conditions, ensuring safe operation and longevity of both the switch and the load.
  • Thermal Shutdown: With an intelligent thermal shutdown feature, the VN06SPTR-E prevents overheating by turning off when the junction temperature exceeds safe limits, and it automatically restarts once the temperature drops to a normal range.
  • Integrated Diagnostics: The built-in diagnostic functions provide feedback on the status of the device and the load, facilitating fault detection and system maintenance.
  • Robust Design: Designed to withstand harsh conditions, the VN06SPTR-E is encapsulated in a robust package that offers protection against load dump, reverse battery, and transients.

Applications:

  • Automotive systems such as lights, heaters, and motor controls
  • Industrial automation for actuator driving and safety interlocks
  • Smart home applications, including appliance controls

With its combination of high-side switch architecture, advanced protection features, and diagnostic capabilities, the VN06SPTR-E from STMicroelectronics is a versatile and reliable solution for a wide range of power management tasks. Whether it's in a car, a factory, or a smart home, this solid-state relay ensures efficient and safe operation of electrical loads.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess