EN
  • EN
  • DE

VND810PTR-E

Part No VND810PTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 1117446-VND810PTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND810PTR-E CAD Model

Description

Introducing the VND810PTR-E from STMicroelectronics

The VND810PTR-E is a state-of-the-art power management device manufactured by the renowned semiconductor company, STMicroelectronics. This high-side driver is specifically designed to control automotive applications and is part of STMicroelectronics' VIPower M0-7 series. The device is engineered to deliver exceptional performance, robustness, and reliability for a wide range of vehicular subsystems.

Key Features

  • Integrated Efficiency: The VND810PTR-E features an embedded Power MOSFET for high-side switching, which allows for direct control of the load with exceptional energy efficiency.
  • Advanced Protection: It includes overcurrent, overvoltage, and overtemperature protection, ensuring the safety and longevity of both the device and the system it controls.
  • Diagnostic Functions: The device is equipped with diagnostic feedback that communicates the status of the load, the VDS, and any thermal shutdown events, enabling predictive maintenance and system reliability.
  • Flexible Use: With a broad voltage range, the VND810PTR-E is versatile enough for a variety of automotive applications, including but not limited to, lights, heaters, and motors.

Technical Specifications

  • Load Type: General Purpose
  • Output Current: Up to 25 A
  • Operating Voltage: 5.5 V to 36 V
  • On-State Resistance: 10 mOhm
  • Package: PowerSSO-16

The VND810PTR-E's compact PowerSSO-16 package is designed to minimize space on the PCB, making it an ideal solution for space-constrained automotive environments. Its lead-free, halogen-free construction also ensures compliance with current environmental regulations, reflecting STMicroelectronics' commitment to sustainability.

Applications

Thanks to its robust design and versatile features, the VND810PTR-E is perfectly suited for a variety of automotive applications. These include driving resistive, inductive, and capacitive loads such as:

  • Car body lighting
  • Engine management systems
  • Heating and air conditioning blowers
  • Window lifters
  • Wiper motors

For designers and engineers seeking a reliable and efficient high-side driver solution, the VND810PTR-E from STMicroelectronics offers an unparalleled blend of performance, protection, and diagnostic capabilities.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6491 $58.2802
54+ $2.1737 $117.3798
83+ $2.1058 $174.7814
114+ $2.0379 $232.3206
147+ $1.9699 $289.5753
197+ $1.7661 $347.9217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess