EN
  • EN
  • DE

VB125ASP613TR

Part No VB125ASP613TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC COIL DRIVER PAR 10POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type Bipolar
Voltage - Load 6 V to 24 V
Supply Voltage - Operating Not Required
Current - Output (Max) 11.1A
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 043573-VB125ASP613TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian VB125ASP613TR CAD Model

Description

VB125ASP613TR - STMicroelectronics

The VB125ASP613TR is a high-performance voltage regulator from the reputable manufacturer STMicroelectronics, designed primarily for automotive applications. This product is part of STMicroelectronics' extensive range of voltage regulators, which are known for their reliability, efficiency, and advanced features.

Key Features

  • Output Voltage: The device provides a precise output voltage, ensuring stable operation for connected components.
  • High Current Capability: It is capable of delivering a substantial amount of current, making it suitable for powering various automotive circuits.
  • Thermal Protection: The VB125ASP613TR comes with built-in thermal protection to prevent overheating, enhancing its durability and reliability.
  • Wide Operating Temperature Range: This voltage regulator can operate effectively over a broad temperature range, which is critical for automotive environments.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue functioning even when the input voltage is very close to the output voltage, thereby ensuring efficiency.

Applications

The VB125ASP613TR is mainly used in automotive applications, where stable voltage levels are crucial for the performance and longevity of electronic systems. It is suitable for use in:

  • Power supply circuits for car radios, GPS systems, and dashboard instruments.
  • Electronic Control Units (ECUs) for various subsystems within the vehicle.
  • LED lighting systems that require consistent power delivery.

Product Specifications

Parameter Value
Manufacturer STMicroelectronics
Part Number VB125ASP613TR
Category Integrated Circuits (ICs)
Subcategory PMIC - Voltage Regulators
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer

As a product designed for the automotive industry, the VB125ASP613TR meets stringent quality and performance standards. It is available in a surface-mount package which allows for compact and efficient use of PCB space. The part number VB125ASP613TR indicates that this product is provided in tape and reel packaging, which facilitates automated assembly processes.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess