EN
  • EN
  • DE

TYN112ARG

Part No TYN112ARG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397292-TYN112ARG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN112ARG CAD Model

Description

The TYN112ARG from STMicroelectronics is a robust and versatile silicon-controlled rectifier (SCR) designed for high-performance in a wide range of applications. This thyristor is specifically engineered to provide efficient on/off switching, phase control, and over-voltage protection in power control devices. It is an ideal component for applications such as motor control, industrial lighting, and heating systems where reliability and durability are of utmost importance.

Key Features

  • High Surge Capability: The TYN112ARG is capable of handling high surge currents, making it suitable for applications that experience short-term overloads, ensuring reliability and a longer lifespan.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, it can be used in circuits with high operating voltages, providing ample margin for safety and stability.
  • On-State RMS Current: It has an RMS on-state current (IT(RMS)) of 12A, which means it can handle significant power levels, suitable for controlling larger loads.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), which ensures that it can be triggered into conduction with minimal control circuit power.
  • Operating Junction Temperature: It operates over a wide temperature range, with a maximum junction temperature of 125°C, allowing for use in harsh environments.
  • Package: Packaged in a TO-220AB package, the TYN112ARG is designed for easy mounting and heat dissipation, making it practical for various types of installations.

Applications

The TYN112ARG is well-suited for a variety of applications that require efficient power control. Some of the typical applications include:

  • Motor control circuits
  • Industrial lighting systems
  • Over-voltage crowbar protection
  • Capacitive discharge ignitions
  • Heating and temperature control systems

Quality and Support

STMicroelectronics is a global semiconductor leader known for its commitment to delivering high-quality products. The TYN112ARG is manufactured with the highest standards to ensure performance and durability. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making integration and application of the TYN112ARG straightforward for engineers and designers.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess