EN
  • EN
  • DE

STCMB1TR

Part No STCMB1TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTL TRANSITION 500KZ 20SO  /  PFC IC Discontinuous (Transition) 500kHz 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr STMicroelectronics
Package Tape & Reel
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number STCMB1
Other Names 497-18015-2,497-18015-1,497-18015-6,STCMB1TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253285-STCMB1TR
Ultra Librarian 3D Model Ultra Librarian STCMB1TR CAD Model

Description

The STCMB1TR from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed to cater to a broad range of applications requiring efficient power distribution and management. This innovative component stands out in the market for its compact design, high reliability, and versatile features that make it an ideal choice for designers looking to enhance the performance of their power supply systems.

Key Features

  • Versatile Voltage Ranges: The STCMB1TR operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • High-Efficiency Operation: This IC is engineered for high-efficiency power conversion, which helps to reduce heat generation and increase the overall lifespan of the product it is used in.
  • Compact Footprint: The small form factor of the STCMB1TR makes it an excellent choice for space-constrained applications without compromising on performance.
  • Robust Protection Features: It includes several protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system from potential damage caused by abnormal operating conditions.

Applications

The STCMB1TR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Power supplies for consumer electronics
  • Automotive systems
  • Industrial control units
  • Telecommunication devices
  • Portable battery-powered devices

Technical Specifications

The STCMB1TR boasts a set of impressive technical specifications that ensure reliable and efficient power management:

  • Adjustable output voltage for tailored power delivery
  • Low quiescent current to minimize power loss when idle
  • Stable operation with low-ESR capacitors
  • High switching frequency to allow for smaller external components

By integrating the STCMB1TR into your design, you can expect a high-performance, reliable, and energy-efficient solution that meets the rigorous demands of modern electronic devices. STMicroelectronics' commitment to quality and innovation ensures that the STCMB1TR is a power management IC that stands out in its class.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2463 $56.0835
100+ $1.0226 $102.2600
155+ $0.9907 $153.5585
210+ $0.9587 $201.3270
270+ $0.9268 $250.2360
365+ $0.8309 $303.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess