EN
  • EN
  • DE

JST16A-600BW

Part No JST16A-600BW
Manufacturer JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
Catalog SCRs - Single
Description 60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-220AB-3
Operating Temperature -40℃~+125℃
Holding Current (Ih) 60mA
Current - Gate Trigger(Igt) 50mA
Voltage - On State(Vtm) 1.55V
Average Gate Power Dissipation (PG(AV)) 1W
Current - On State(It(RMS)) 16A
Peak off - state voltage(Vdrm) 600V
Current - Surge(Itsm@f) 160A
Gate Trigger Voltage (Vgt) 1.5V
Ultra Librarian 3D Model Ultra Librarian JST16A-600BW CAD Model

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $8.5625
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3348 $50.2200
365+ $0.2747 $100.2655
565+ $0.2661 $150.3465
780+ $0.2575 $200.8500
1,005+ $0.2489 $250.1445
1,345+ $0.2232 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess