EN
  • EN
  • DE

STB5600TR

Part No STB5600TR
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC GPS RF FRONT-END 32-TQFP / RF IC GPS Front End GPS 1.575GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function GPS Front End
Frequency 1.575GHz
RF Type GPS
Mounting Type Surface Mount
Package / Case 32-LQFP
Base Product Number STB5600
Standard Package 2,400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 344663-STB5600TR
Ultra Librarian 3D Model Ultra Librarian STB5600TR CAD Model

Description

The STB5600TR is a state-of-the-art integrated circuit from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic applications, offering a combination of performance, efficiency, and versatility that is unmatched in the market.

Key Features

  • High-Performance: The STB5600TR operates at a high frequency, ensuring fast response times and efficient processing capabilities for complex tasks.
  • Energy Efficient: With advanced power management features, this IC helps to reduce the overall power consumption of the system, making it ideal for battery-powered devices.
  • Durable: Built with robust materials and manufactured to the highest standards, it is resistant to a wide range of environmental conditions, ensuring long-term reliability.
  • Compact Design: The small footprint of the STB5600TR makes it perfect for use in space-constrained applications without compromising on functionality.

Applications

The versatility of the STB5600TR allows it to be used across various industries and applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The STB5600TR boasts an impressive array of technical specifications that enable it to perform reliably in demanding situations. Some of its key specs include:

Parameter Value Operating Frequency High Frequency Power Consumption Low Package Type TR Quality Standards High

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The "TR" designation in the product name indicates tape and reel packaging, which is commonly used for surface mount technology components.

For detailed product information, datasheets, and ordering options, please visit the STMicroelectronics website or contact their sales team directly. The STB5600TR is a testament to STMicroelectronics' commitment to providing cutting-edge technology that drives innovation across industries.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess