The TSM1002DS from STMicroelectronics is a high-performance, dual N-Channel MOSFET designed to deliver efficient power management and switching. This component is ideal for a wide range of applications, including power supply, motor control, and high-speed switching circuits.
Key Features
- Low On-Resistance: The TSM1002DS features very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Switching Speed: With fast switching capabilities, this MOSFET is suitable for applications that require quick response times and high-frequency operation.
- Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies.
- High Threshold Voltage: The device is designed with a high threshold voltage to prevent unintentional turn-on due to noise or fluctuating power supplies.
- Low Gate Charge: A reduced gate charge helps to decrease switching losses and improves overall system efficiency and performance.
- Robust Thermal Performance: The TSM1002DS is encapsulated in a PowerFLAT 6x5 package that offers excellent thermal performance and a compact footprint.
Applications
The versatility of the TSM1002DS makes it suitable for a variety of applications:
- DC/DC Converters
- Power Management Systems
- Motor Control Circuits
- Load Switching
- Synchronous Rectification
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
8A
Power Dissipation (P<sub>D)
19.5W
Operating Temperature Range
-55°C to 150°C
With its robust design and efficient operation, the TSM1002DS from STMicroelectronics is a reliable choice for engineers looking to optimize their power management and switching systems.