EN
  • EN
  • DE

T460N24TOF

Part No T460N24TOF
Manufacturer Infineon Technologies
Catalog SCRs - Single
Description 200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DO-200AB
Holding Current (Ih) 200mA
Operating Temperature -40℃~+125℃
Current - Gate Trigger(Igt) 250mA
Current - On State(It(RMS)) 1kA
Peak off - state voltage(Vdrm) 2.6kV
SCR Type One unidirectional thyristor
Gate Trigger Voltage (Vgt) 1.5V
Ultra Librarian 3D Model Ultra Librarian T460N24TOF CAD Model

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess