Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 510mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N5062
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123917-2N5062G
Manufacturer Homepage www.onsemi.com
Family Name 2N5062
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N5062G CAD Model

Description

The 2N5062G is a robust and versatile Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This SCR is designed for phase control operations in converters, power control applications, and as an on/off switch in various circuits.

Key Features

  • Voltage Capacity: With a peak repetitive off-state voltage of 100V, the 2N5062G is suitable for moderate voltage applications.
  • Current Handling: It can manage an average on-state current of 0.8 A, making it reliable for controlling small to medium power devices.
  • Gate Trigger Current: The device has a low gate trigger current (I<sub>GT) of 200 µA, ensuring efficient triggering of the SCR.
  • Surge Capability: It offers a non-repetitive on-state current of 10A, allowing it to handle surges without damage.
  • Package: Encapsulated in a TO-92 package, the 2N5062G is compact and suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications

The 2N5062G is extensively used in a wide range of applications that require controlled rectification and switching. Some of its common applications include:

  • Motor control circuits
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection circuits
  • Controlled rectifier bridges

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N5062G has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Conclusion

The 2N5062G from ON Semiconductor is an efficient and reliable choice for designers looking for a controlled rectifier capable of handling moderate power levels with ease. Its compact form factor, easy-to-use package, and the ability to withstand transient conditions make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
ON Semiconductor
Silicon Controlled Rectifiers
Need more? Email Us
ECAD model for 2N6504
NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
STMicroelectronics
1.25A SCRs
Need more? Email Us
ECAD model for X0205NA
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126M
STMicroelectronics
16A SCRs
Lowest to $2.5764
ECAD model for TN1625-1000G
NXP / Nexperia
Thyristors logic level
Lowest to $0.3764
ECAD model for BT148W
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for MCR8DSNT4

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,140 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention