Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 20mA
Voltage - On State (Vtm) (Maximum) 2.2V
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MCR12
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1221272-MCR12N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR12N CAD Model

Description

Product Overview: MCR12N Thyristor SCR from ON Semiconductor

The MCR12N is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, a company renowned for its high-quality and reliable semiconductor components. This SCR is designed to provide optimal performance in a variety of applications that require controlled rectification and switching. The MCR12N is a versatile component suitable for use in motor control, industrial power tools, heating and lighting control, and overvoltage crowbar protection circuits.

Key Features

  • Voltage Capacity: The MCR12N is capable of handling voltages up to 600V, making it suitable for a wide range of industrial applications.
  • Current Rating: With a current rating of 12A, this SCR can manage significant power levels, ensuring reliable operation in high-demand situations.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, which allows for precise control of the switching action with minimal power loss.
  • Thermal Characteristics: Designed with excellent thermal properties, the MCR12N ensures efficient heat dissipation, contributing to its stability and longevity.

Applications

The MCR12N is well-suited for various applications, including but not limited to:

  • Phase control operations in converters
  • AC controllers for inductive or resistive loads
  • Motor control circuits
  • Overvoltage protection in power supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MCR12N is no exception, with its construction and materials chosen to ensure reliability over a broad range of environmental conditions. Each unit is tested to guarantee performance standards are met, ensuring customer satisfaction and component dependability.

Environmental Compliance

The MCR12N is designed with environmental responsibility in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes the MCR12N an environmentally friendly choice for your power control needs.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 6A TO-251 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for S6006VS2TP
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Littelfuse Inc.
NON-SENSITIVE GATE 70.0A 600V / Thyristor SCR 600V 950A 3-Pin(3+Tab) TO-218X Tube
Lowest to $8.3614
ECAD model for S6070WTP
Littelfuse Inc.
SCR SENSITIVE GATE 10.0A 400V / SCR 400V 10A(RMS) 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4010LS2TP
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Littelfuse Inc.
SCR NON-ISOLATED 800V 25A D2 PAK / SCR 800V 25A(RMS) 350A 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for S8025NRP
Littelfuse Inc.
SCR SENS 200V 4A TO-252 / Thyristor SCR 200V 30A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for S2004DS1RP
Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1450 $56.6100
44+ $2.5805 $113.5420
68+ $2.4998 $169.9864
93+ $2.4192 $224.9856
120+ $2.3386 $280.6320
161+ $2.0966 $337.5526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention