Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Package Tray
Product Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 63dB
Voltage - Rated 1.8 V
Voltage Range 1.64 V ~ 3.6 V
Current - Supply 600 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number MP34DT01
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 927749-MP34DT01
Ultra Librarian 3D Model Ultra Librarian MP34DT01 CAD Model

Description

The MP34DT01 from STMicroelectronics is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone that perfectly combines advanced acoustic design, sophisticated software algorithms, and robust silicon technology. This cutting-edge microphone is an ideal solution for a wide range of applications where clear audio capture is essential, including mobile devices, wearables, smart home systems, and IoT devices.

Key Features

  • Omni-directional Sensitivity: The MP34DT01 is designed to pick up sound from any direction, ensuring consistent audio capture regardless of the microphone's orientation or the sound source's position.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone delivers cleaner, higher-quality audio recordings, making it ideal for voice recognition and high-fidelity audio applications.
  • Pulse Density Modulation (PDM) Output: The PDM digital output provides a high-quality digital stream that can be easily interfaced with most modern audio processors and microcontrollers.
  • Extended Frequency Response: The MP34DT01 captures a wide range of frequencies, ensuring detailed and accurate sound reproduction.
  • Low Power Consumption: Designed for efficiency, the microphone operates on minimal power, preserving battery life in portable devices.
  • Top-Port Design: The top-port design allows for easy integration into various devices, with a form factor that is conducive to surface mounting.
  • Environmental Robustness: Built to withstand harsh conditions, the MP34DT01 performs reliably in environments with temperature and humidity extremes.

Applications

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Smart Watches and Fitness Trackers
  • Smart Home Control Panels
  • Active Noise Cancellation Systems
  • Security and Surveillance Systems

Overall, the MP34DT01 stands out as a superior digital MEMS microphone that offers excellent audio performance, durability, and ease of integration, making it a top choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

DB Unlimited.
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for MM034202-17
DB Unlimited.
MIC COND ANLG OMNI -44DB 0.236\
Need more? Email Us
ECAD model for MO064404-1
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
ECAD model for SPV0142LR5H-1-8
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-2718AT-42316-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-3
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-2
PUI Audio, Inc.
MIC COND ANLG UNI -47DB 0.382\
Need more? Email Us
ECAD model for AUM-5047L-3-R
Same Sky
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for CMC-2242PBL-A
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.3039
ECAD model for S15OB381-124

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6069 $57.6555
200+ $0.5678 $113.5600
310+ $0.5482 $169.9420
445+ $0.5090 $226.5050
575+ $0.4896 $281.5200
715+ $0.4700 $336.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,000 pieces
MOQ: 95 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention