EN
  • EN
  • DE

TN1205T-600B-TR

Part No TN1205T-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description High current density per square mm | SCR NON-SENS 600V 12A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 5mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 15mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 115A, 120A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number TN1205
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271459-TN1205T-600B-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1205T-600B-TR CAD Model

Description

The TN1205T-600B-TR is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to control AC loads for a wide range of applications, providing efficient solutions for AC switching and phase control operations.

Key Features

  • Current Rating: The TN1205T-600B-TR can handle currents up to 12A, making it suitable for handling moderate to high-power applications.
  • Voltage Rating: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, it ensures stable performance for most domestic and industrial line voltages.
  • Gate Trigger Voltage: The gate trigger voltage (VGT) is specified at a maximum of 1.3V, which allows for easy triggering with standard control circuits.
  • Package: It comes in a surface-mount DPAK (TO-252) package, which is ideal for compact designs and ensures efficient thermal dissipation.
  • Snubberless Technology: The device features ST’s snubberless technology, which helps to minimize the need for external snubber circuits in most applications.

Applications

The TN1205T-600B-TR is versatile and can be used in various applications such as:

  • Lighting control (dimmers)
  • Motor control (AC motor starters)
  • Heating control (thermostats, ovens)
  • Power tools (speed controllers)

Environmental and Safety Compliance

This Triac is compliant with the RoHS (Restriction of Hazardous Substances) directive, meaning it is free from hazardous materials commonly found in electronics. Additionally, it is designed for high-temperature operation, ensuring reliability and performance even under thermal stress.

Ordering Information

The TN1205T-600B-TR comes in tape and reel packaging, denoted by the TR suffix, which facilitates automated assembly processes. This packaging method is ideal for high-volume production environments, ensuring components are delivered ready for immediate placement onto printed circuit boards.

For detailed specifications, application notes, and further information, interested parties should consult the datasheet or contact STMicroelectronics directly.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8312 $54.0280
150+ $0.6820 $102.3000
230+ $0.6607 $151.9610
315+ $0.6394 $201.4110
405+ $0.6181 $250.3305
545+ $0.5541 $301.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess