EN
  • EN
  • DE

TSM101ACDT

Part No TSM101ACDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR VOLTAGE/CURRENT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Programmable Fault Protection Over Voltage
Maximum Supply Voltage 32V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 035343-TSM101ACDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM101ACDT CAD Model

Description

The TSM101ACDT from STMicroelectronics is a highly integrated solution designed for managing and controlling power supplies. This versatile integrated circuit (IC) incorporates several key functions, including a voltage reference, two operational amplifiers, and a current sense circuit, all of which are essential components for power supply regulation and monitoring.

Voltage Reference

At the core of the TSM101ACDT is a precise voltage reference that offers excellent temperature stability and low noise performance. This reference voltage is crucial for setting accurate output voltages in power supplies, ensuring consistent performance across a wide range of operating conditions.

Operational Amplifiers

The IC includes two operational amplifiers with distinct features. The first op-amp is intended for voltage control with a non-inverting input that is typically connected to a voltage divider from the output voltage to monitor and stabilize the power supply output. The second op-amp is configured for current control and is used to sense and limit the output current, providing overcurrent protection and contributing to the overall safety and reliability of the power supply.

Current Sense Circuit

The TSM101ACDT's current sense circuit is designed to accurately monitor the flow of current in the power supply. This feature allows for precise current limiting and load regulation, which is particularly important in applications where overcurrent conditions could damage sensitive electronic components.

Applications

This IC is ideal for a variety of applications where accurate power supply control is needed. It is commonly used in battery chargers, adapters, and power supplies for consumer electronics, computers, and telecommunications equipment. Its integration of multiple functions into a single chip makes it a compact and cost-effective choice for designers looking to optimize their power supply designs.

Package and Availability

The TSM101ACDT is available in an 8-pin SO-8 package, which is suitable for surface-mount technology (SMT) and is compatible with standard manufacturing processes. STMicroelectronics provides comprehensive technical support and documentation for this product, ensuring that designers can incorporate it into their projects with confidence.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess