EN
  • EN
  • DE
  • IT

SC802AIMLTR

Part No SC802AIMLTR
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836844-SC802AIMLTR
Ultra Librarian 3D Model Ultra Librarian SC802AIMLTR CAD Model

Description

The SC802AIMLTR is a highly integrated, low-power wireless charging receiver from Semtech Corporation. Designed for use in a variety of portable and wearable devices, it enables efficient and safe wireless power transfer. This receiver is compliant with the Wireless Power Consortium (WPC) Qi standard, ensuring interoperability with a wide range of Qi-certified transmitters. Its advanced features include foreign object detection (FOD), over-voltage protection (OVP), and over-temperature protection (OTP), guaranteeing reliable and secure operation.

Applications

  • Wireless charging pads
  • Smartwatches
  • Fitness trackers
  • Wireless earbuds charging cases
  • Portable medical devices

Features

  • Qi-compliant wireless power receiver
  • Supports up to 5W wireless power transfer
  • Integrated rectifier and voltage regulator
  • Foreign Object Detection (FOD)
  • Over-Voltage Protection (OVP)
  • Over-Temperature Protection (OTP)
  • Low power consumption
  • Compact package size

Benefits

  • Efficient wireless charging: Enables convenient and cable-free charging of portable devices.
  • Safe operation: Built-in protection features prevent damage from over-voltage, over-temperature, and foreign objects.
  • Interoperability: Qi compliance ensures compatibility with a wide range of wireless chargers.
  • Low power consumption: Minimizes energy waste and extends battery life.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details

The SC802AIMLTR incorporates a highly efficient rectifier and voltage regulator to convert the received AC power into a stable DC voltage suitable for charging the device's battery. The integrated FOD feature detects the presence of metallic objects between the charging transmitter and receiver, preventing overheating and potential damage. The OVP and OTP features protect the device from voltage spikes and excessive temperatures, ensuring reliable and safe operation. The device operates within a specified voltage and current range, adhering to the Qi standard requirements.

The SC802AIMLTR is designed to minimize power losses during the wireless charging process, maximizing charging efficiency and reducing heat generation. Its low power consumption in standby mode further contributes to energy savings. The compact package size and minimal external component requirements simplify the design process and reduce the overall bill of materials (BOM) cost. This wireless charging receiver is an excellent choice for a wide range of portable and wearable devices where convenient, safe, and efficient wireless power transfer is essential.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4412 $59.8532
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1857 $234.3992
72+ $4.0460 $291.3120
96+ $3.6279 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess