EN
  • EN
  • DE

MCP73830LT-0BCI/MYY

Part No MCP73830LT-0BCI/MYY
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Single-Cell Li-Ion/Li-Polymer Battery Charge Management Controllers in 2x2 TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 200mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-TDFN (2x2)
Win Source Part Number 1221215-MCP73830LT-0BCI/MYY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73830LT
Introduction Date September 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP73830LT-0BCI/MYY CAD Model

Description

Microchip Technology's MCP73830LT-0BCI/MYY

The MCP73830LT-0BCI/MYY is a miniaturized single-cell, fully integrated lithium-ion, lithium-polymer charge management controller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient device is designed for space-constrained applications and is ideal for portable electronic devices.

Key Features:

  • Charge Management: The controller provides a complete charge management solution, integrating current regulation, voltage regulation, charge termination, and charge status indication.
  • High Accuracy: It comes with precision voltage regulation of 4.2V (±0.5%) which is crucial for correctly charging lithium batteries without overcharging or undercharging them.
  • Programmable Charge Current: Users can set the charge current from 15mA to 500mA through an external resistor, allowing flexibility for different battery sizes and charging speed requirements.
  • Thermal Regulation: This feature limits the charge current to prevent the device from overheating, ensuring safe operation under various conditions.
  • Charge Status Output: The MCP73830LT-0BCI/MYY provides a status output pin (STAT) that can be used to indicate the charge cycle progress via an external LED or to interface with a microcontroller.
  • Power Good (PG) Output: This output indicates when the input supply voltage is within specifications, which is essential for the system to ensure proper operation.
  • Automatic Power-Down: The device automatically enters a low current standby mode when the charge cycle is complete, conserving energy and extending battery life.

Applications:

The MCP73830LT-0BCI/MYY is suited for a wide array of applications, including but not limited to:

  • Portable Audio/Video Players
  • Bluetooth® Headsets
  • Smartphones and Personal Data Assistants (PDAs)
  • Digital Cameras
  • Handheld Gaming Devices
  • Wearable Technology

With its small form factor, precise charge control, and integrated features, the MCP73830LT-0BCI/MYY is an excellent choice for designers looking to incorporate reliable battery charging in their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess