Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Dual Lock™ SJ3261
Package 1 per Pkg
Type Interlocking Stems
Shape Square
Length 1.500" (38.10mm)
Width 1.500" (38.10mm)
Mounting Type Screw Mount
Features 400 Stem Density
Material Polyolefin (PO)
Color Black
Base Product Number SJ3261
Other Names 7000052062,0-00-21200-40182-4,70-0707-5308-5,21200-40182,70070753085
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9606.10.8000
Win Source Part Number 1275193-SJ3261
Ultra Librarian 3D Model Ultra Librarian SJ3261 CAD Model

Description

The 1275193-SJ3261 is a black-colored interlocking stem from the Dual Lock™ SJ3261 series.

  • Stem Density: 400
  • Material: Polyolefin (PO)
  • Shape: Square
  • Length and Width: 1.500" (38.10mm)
  • Mounting: Screws
  • Package: 1 per Pkg
  • Standard Package: 1,000

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ-3463
3M
Need more? Email Us
ECAD model for SJ3401
3M
Need more? Email Us
ECAD model for SJ3533N
3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJ3419FR
3M
Need more? Email Us
ECAD model for SJ3560
3M
Need more? Email Us
ECAD model for SJ3418FR
3M
Need more? Email Us
ECAD model for SJP7402-3/4-50-BLACK
3M
Need more? Email Us
ECAD model for SJ3531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention