EN
  • EN
  • DE

SB3229-E1

Part No SB3229-E1
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 25SIP / Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Function Audio Signal Processor
Number of Channels 4
Mounting Type Surface Mount
Package / Case 25-FLGA
Supplier Device Package 25-SIP (5.59x3.18)
Base Product Number SB3229
Standard Package 25 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933068-SB3229-E1
Ultra Librarian 3D Model Ultra Librarian SB3229-E1 CAD Model

Description

The SB3229-E1 from ON Semiconductor is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This precision component is engineered for reliability and efficiency, making it an ideal choice for designers looking to enhance their systems with top-tier semiconductor technology.

Key Features

  • Advanced Technology: The SB3229-E1 is manufactured using ON Semiconductor's cutting-edge process technology, which ensures superior performance and longevity.
  • High Efficiency: This product is optimized for low power consumption, providing an eco-friendly solution that helps reduce overall energy usage in electronic systems.
  • Robust Design: With its sturdy construction, the SB3229-E1 is built to withstand challenging conditions, ensuring consistent operation even under stress.

Applications

The versatility of the SB3229-E1 allows it to be utilized across a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Product Specifications

The SB3229-E1 boasts an array of specifications that cater to the needs of advanced electronic systems:

  • Package: The device comes in a user-friendly package that simplifies the integration process into various circuit designs.
  • Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring reliability in diverse environments.
  • Quality Assurance: ON Semiconductor's commitment to quality means the SB3229-E1 is subject to rigorous testing and quality control measures, ensuring high performance and dependability.

Conclusion

The ON Semiconductor SB3229-E1 is a testament to the company's dedication to innovation and excellence in the semiconductor industry. With its robust feature set, wide application scope, and commitment to quality, it stands as a prime choice for engineers and designers looking to incorporate a reliable and efficient component into their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess