EN
  • EN
  • DE

FIS115NL

Part No FIS115NL
Manufacturer Pulse
Catalog Current Sense Transformers
Description XFRMR CURR SENSE 25A 1:100 T/H / Current Transformer 1:100 4000Vrms 2Ohm Sec. DCR 25000mA Prim. 5 Terminal PC Pin Thru-Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Series FIS 1X5
Packaging Bulk
Frequency Range 500kHz Max
Type Invasive
Inductance 18mH
E.T. 350V μS
DC Resistance (DCR) 2 Ohm Max
Mounting Style Through Hole
Dimension 0.693" L x 0.591" W (17.60mm x 15.00mm)
Height - Seated (Maximum) 0.492" (12.50mm)
Termination Style PC Pin
Weight 0.017 lb (7.71g)
Win Source Part Number 774583-FIS115NL
Popularity Medium
Supply and Demand Status Limited
Family Name FIS115
Introduction Date August 29, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FIS115NL CAD Model

Description

The FIS115NL is a current sense transformer manufactured by Pulse Electronics. It is designed for accurate and reliable current measurement in a variety of electronic applications. This transformer offers galvanic isolation, providing safety and preventing ground loops in sensitive circuits. Its compact size and robust construction make it suitable for demanding industrial and commercial environments.

Applications

  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Inverters
  • Battery management systems
  • Overcurrent protection circuits
  • Industrial automation equipment

Features

  • High accuracy current sensing
  • Galvanic isolation between primary and secondary windings
  • Low DC resistance to minimize power loss
  • Compact size for space-constrained applications
  • Wide operating frequency range
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion systems due to accurate current monitoring.
  • Enhanced safety through galvanic isolation, protecting sensitive circuits and personnel.
  • Reduced power dissipation thanks to low DC resistance.
  • Simplified circuit design due to its compact size and ease of integration.
  • Increased reliability and longevity of electronic systems with robust construction.

Additional Details

The FIS115NL features a turns ratio that allows for scaling down the current to a measurable voltage. The specific turns ratio can be found in the manufacturer's datasheet. The core material is chosen to provide high permeability and low core loss, which is crucial for accurate current measurement. The transformer is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It's typically surface-mounted for efficient manufacturing.

When selecting a current sense transformer like the FIS115NL, important parameters to consider include the primary current range, the accuracy required, the operating frequency, and the isolation voltage. The datasheet provides detailed specifications such as inductance, DC resistance, saturation current, and isolation voltage, ensuring proper integration into the intended application. This part is commonly used in conjunction with op-amps or dedicated current sense amplifiers to provide a conditioned output signal proportional to the measured current.

You May Also Be Interested in

Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:50 250A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6812 $50.4360
75+ $1.3794 $103.4550
115+ $1.3363 $153.6745
155+ $1.2932 $200.4460
200+ $1.2501 $250.0200
270+ $1.1208 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess