EN
  • EN
  • DE

BQ24052DSQR

Part No BQ24052DSQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 800mA Single Cell Li-Ion Battery Charger With Automatic Adaptor/USB Detection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 28V
Interface USB
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-SON (2x2)
Win Source Part Number 1154117-BQ24052DSQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24052
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24052DSQR CAD Model

Description

Product Overview: Texas Instruments BQ24052DSQR

The Texas Instruments BQ24052DSQR is a highly integrated and efficient solution for power management needs, particularly designed for portable applications. This sophisticated device is a member of Texas Instruments' extensive range of battery chargers that are renowned for their reliability and performance.

Key Features

  • Charge Management: The BQ24052DSQR offers a complete charge management system that supports both USB and adapter power inputs, making it versatile for various charging scenarios.
  • Power Path Management: With integrated power path management, it allows the system to be powered directly from the adapter while simultaneously charging the battery, ensuring uninterrupted operation.
  • High Efficiency: The device boasts high-efficiency synchronous switching, providing a greener solution by reducing power loss during charging.
  • Programmable Charge Parameters: It comes with programmable charge parameters such as charge current, pre-charge current, and termination current threshold, giving designers flexibility to tailor charging algorithms to specific battery requirements.
  • Thermal Regulation: To ensure safety, the BQ24052DSQR includes a thermal regulation feature that reduces charge current during temperature extremes.
  • Status Indication: The charger provides status indication pins that can be used to display charge status via LED indicators or communicate with a host processor.

Applications

The BQ24052DSQR is suitable for a wide array of portable devices, such as:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld GPS units
  • Other USB-charged devices

Technical Specifications

Some of the technical specifications of the BQ24052DSQR include:

  • Input voltage range: 4.35V to 10V
  • Charge current up to 1.5A
  • High-Accuracy Voltage and Current Regulation
  • Battery temperature sensing for enhanced safety
  • Small 10-pin QFN package for space-constrained applications

The BQ24052DSQR is a testament to Texas Instruments' commitment to providing advanced power management solutions that enhance the user experience of portable devices by extending battery life, ensuring safety, and maintaining a high degree of efficiency.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4424 $50.4840
85+ $1.1836 $100.6060
135+ $1.1466 $154.7910
185+ $1.1096 $205.2760
235+ $1.0726 $252.0610
315+ $0.9616 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,588 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess