EN
  • EN
  • DE

SC804AMLTRT

Part No SC804AMLTRT
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Description IC LI-ION BATT CHARGER 16-MLPQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.357V
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-MLPQ (4x4)
Win Source Part Number 132316-SC804AMLTRT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC804AMLTRT CAD Model

Description

The Semtech Corporation 132316-SC804AMLTRT is an integrated circuit designed for battery charging applications.

  • Fault Protection: over current, over temperature, and over voltage conditions
  • Battery Pack Voltage: 4.357V
  • Charge Current: programmable up to 1.5A
  • Maximum Supply Voltage: 14V
  • Operating Temperature Range: -40°C to 85°C
  • Package/Case: 16-MLPQ (4x4)
  • Package: reel
  • Status: obsolete (EOL)

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess