EN
  • EN
  • DE

TDA7345D-4

Part No TDA7345D-4
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215964-TDA7345D-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7345D-4 CAD Model

Description

The TDA7345D-4 is a sophisticated audio processor chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This chip is a part of the TDA family, known for its high-quality audio processing capabilities and is widely used in automotive and consumer audio applications.

Key Features

  • Advanced Audio Processing: The TDA7345D-4 is equipped with a range of audio processing features, including volume control, balance, fader, and tone controls (bass and treble), which allow for a customized listening experience.
  • Input Multiplexer: It has an input multiplexer with 3 stereo inputs and 2 mono inputs, providing flexibility in handling multiple audio sources.
  • Speaker Control: The device offers independent speaker control for front and rear speakers, enabling users to tailor the audio output to their preferences.
  • Low Distortion: With its low distortion characteristics, the TDA7345D-4 ensures a clear and high-fidelity audio output, making it ideal for high-end audio systems.
  • I²C Bus Control: The chip can be controlled via the I²C bus, allowing for easy integration with microcontrollers and other digital systems.

Applications

The TDA7345D-4 is suitable for a wide range of audio applications, including:

  • Car audio systems
  • Home theater systems
  • Hi-Fi systems
  • Multi-media applications

Technical Specifications

The TDA7345D-4 operates on a supply voltage range of 8V to 10V, making it compatible with most automotive and consumer electronics power systems. It comes in a 28-pin SO package, which is designed for surface mount technology (SMT) and ensures a compact footprint on the printed circuit board (PCB).

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TDA7345D-4 is no exception, as it is manufactured using the latest technologies and rigorous testing procedures to ensure its performance in the most demanding audio applications.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess