EN
  • EN
  • DE

TDA7569BLV

Part No TDA7569BLV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC CAR AMP 4BRIDGE 27FLEXIWATT / Audio Amp Speaker 4-CH Stereo 50W Class-AB Automotive 27-Pin(27+Tab) FLEXIWATT(Vertical) Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-Flexiwatt (Vertical)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 796576-TDA7569BLV
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7569B
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TDA7569BLV CAD Model

Description

The TDA7569BLV from STMicroelectronics is a state-of-the-art audio amplifier designed for high-quality sound systems in automotive applications. This advanced quad bridge car radio amplifier is a part of STMicroelectronics' car radio audio amplifiers portfolio, delivering exceptional audio performance with a multitude of features that enhance the listening experience.

Key Features

  • Integrated DSP: The TDA7569BLV comes with an integrated digital signal processor that allows for advanced sound processing and customization, ensuring that the audio output can be tailored to the specific acoustics of the vehicle.
  • High Output Power: With its ability to deliver up to 4 x 50W into 4 ohms, this amplifier can power a full-range speaker system with clear, undistorted sound even at high volumes.
  • Flexiwatt27 Package: The amplifier is housed in a Flexiwatt27 package that provides a compact footprint while ensuring efficient heat dissipation for reliable operation under varying conditions.
  • Multiwatt15 and PowerSSO36 Versions: For design flexibility, the TDA7569BLV is also available in Multiwatt15 and PowerSSO36 versions, catering to different space and application requirements.

Advanced Technologies

The TDA7569BLV incorporates several advanced technologies such as:

  • Vertical Intelligent Power MOS (VIPower™): This technology ensures high efficiency, low power dissipation, and better thermal stability.
  • Start-Stop Engine Compatibility: The amplifier is designed to withstand the voltage fluctuations during engine crank, making it ideal for modern vehicles with start-stop systems.
  • I2C Bus Control: Allowing easy control of the device's functions via I2C bus, the TDA7569BLV simplifies integration into complex automotive infotainment systems.

Applications

The robustness and high-quality sound output of the TDA7569BLV make it perfect for a range of automotive audio applications, including:

  • Car radio systems
  • Audio power amplifiers in vehicles
  • Infotainment systems
  • Navigation and telematic systems

With its combination of power, performance, and advanced features, the TDA7569BLV from STMicroelectronics represents a superior choice for automotive manufacturers and audio system designers seeking to enhance the in-car audio experience.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8578 $59.2890
12+ $9.7295 $116.7540
19+ $9.4255 $179.0845
26+ $9.1215 $237.1590
33+ $8.8174 $290.9742
44+ $7.9053 $347.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess