Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Sharp Microelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1450mcd Red, 1450mcd Green, 1450mcd Blue
Lens Style Round with Flat Top
Lens Size 4.00mm Dia
Voltage - Forward (Vf) (Typ) 2.3V Red, 4.2V Green, 4.2V Blue
Current - Test 40mA Red, 40mA Green, 40mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 628nm Red, 520nm Green, 469nm Blue
Package / Case 6-SMD, J-Lead
Supplier Device Package Chip LED
Dimension 6.00mm L x 5.00mm W
Height (Max) 2.40mm
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 425-1817-2,425-1817-1
Standard Package 800
Win Source Part Number 1060861-GM5WA06250A
Ultra Librarian 3D Model Ultra Librarian GM5WA06250A CAD Model

Description

The GM5WA06250A is an LED indication discrete product designed for optoelectronics.

  • Color: Red, Green, and Blue (RGB)
  • Millicandela Rating: 1450mcd for each color
  • Voltage Forward (Vf): 2.3V for red, 4.2V for green, and 4.2V for blue
  • Current Test: 40mA for each color
  • Wavelength Dominant: 628nm for red, 520nm for green, and 469nm for blue
  • Mounting: SMD (SMT)
  • Packaging: Tape and Reel (TR), Cut Tape (CT)
  • Configuration: Independently
  • Package/Case: 6-SMD, J-Lead, 6.00mm L x 5.00mm W
  • Lens Style: Round with a Flat Top
  • Lens Size: 4.00mm Dia
  • Manufacturer: Sharp Microelectronics
  • Alternative Parts: 425-1817-2 and 425-1817-1
  • MSL Level: 3 (168 Hours)
  • Status: Obsolete

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0120
ECAD model for 15-215SYGC/S530-E1/TR8
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
OSRAM Opto Semiconductors Inc.
Lowest to $0.1123
ECAD model for LSR976-NR-1
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z
OSRAM Opto Semiconductors Inc.
Lowest to $0.0737
ECAD model for LATB T686
OSRAM Opto Semiconductors Inc.
Lowest to $0.1752
ECAD model for LSGT770
OSRAM Opto Semiconductors Inc.
Lowest to $0.0916
ECAD model for LBT67C-P2R1-35-Z

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention