EN
  • EN
  • DE

TDA1517P/N3,112

Part No TDA1517P/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 18HDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-HDIP
Dimension 18-DIP (0.300", 7.62mm) Exposed Pad
Win Source Part Number 133401-TDA1517P/N3,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1517P/N3,112 CAD Model

Description

Introducing the TDA1517P/N3,112 Integrated Circuit from NXP

The TDA1517P/N3,112 is a high-quality audio amplifier integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This powerful audio amplifier IC is designed to deliver exceptional sound quality and reliability, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Type: The TDA1517P/N3,112 is a dual power amplifier capable of driving stereo speakers with excellent sound clarity.
  • Output Power: It provides up to 2 x 6 W of continuous average power to an 8 Ohm load with less than 10% Total Harmonic Distortion (THD), ensuring powerful and clear audio output.
  • Supply Voltage: The IC operates on a wide supply voltage range from 6 V to 18 V, accommodating various power requirements for different systems.
  • Efficiency: With its high efficiency, the TDA1517P/N3,112 ensures minimal heat generation, making it suitable for compact designs without the need for extensive heat sinking.
  • Protection Features: It incorporates several protection features such as short-circuit protection, thermal overload protection, and an electrostatic discharge (ESD) protection, ensuring long-term reliability and safety during operation.

Applications

The versatility of the TDA1517P/N3,112 makes it an excellent choice for a variety of audio applications, including:

  • Portable audio systems
  • Television sound systems
  • Mini and micro audio receivers
  • Multimedia speakers
  • Car audio systems

Package and Mounting

The TDA1517P/N3,112 comes in a robust 9-lead single in-line (SIL) plastic power package known as the DBS9P. This package is designed for easy mounting on a printed circuit board (PCB) and is well-suited for mass production.

Quality and Support

NXP Semiconductors is committed to delivering high-quality components. The TDA1517P/N3,112 is manufactured with precision and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability. Additionally, NXP provides extensive technical support and documentation, making it easier for designers and engineers to integrate this IC into their products.

Whether you are developing a sophisticated home audio system or a simple portable speaker, the TDA1517P/N3,112 from NXP Semiconductors provides a reliable and high-performance audio amplification solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,512 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess