EN
  • EN
  • DE

TDA1565TH/N1

Part No TDA1565TH/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W STER 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 60W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HSOP
Dimension 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 047942-TDA1565TH/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1565TH/N1 CAD Model

Description

Product Overview: TDA1565TH/N1 by NXP

The TDA1565TH/N1 is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for the automotive audio market. This advanced class-H power amplifier is notable for its impressive efficiency, reliability, and sound quality, making it an ideal choice for car audio systems that demand superior acoustic performance without compromising on power consumption.

Key Features

  • High Efficiency: The TDA1565TH/N1 utilizes class-H technology, which reduces power loss and improves efficiency by dynamically adjusting the supply voltage in response to the audio signal's amplitude.
  • Power Output: Capable of delivering 26 W of continuous output power into a 4-ohm load, this IC can drive most car speakers with ease, ensuring a powerful and immersive listening experience.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal distortion, providing a clear and detailed sound.
  • Thermal Protection: Integrated thermal protection circuitry helps prevent overheating, ensuring long-term reliability and safety.
  • Multiple Protection Features: The device includes features such as short-circuit protection, load dump protection, and a mute function for additional operational safety.

Applications

Primarily designed for automotive applications, the TDA1565TH/N1 is perfect for use in car radios, audio amplifiers, and multimedia systems where high-quality audio performance is required. Its robust design also makes it suitable for other environments that may experience temperature fluctuations and vibrations.

Technical Specifications

  • Supply Voltage Range: 6 V to 18 V
  • Output Power: 26 W into 4 ohms at 14.4 V supply
  • Total Harmonic Distortion (THD): Very low
  • Operating Temperature Range: -40°C to +85°C
  • Package: HSOP24

In summary, the TDA1565TH/N1 by NXP stands out as a robust, efficient, and high-performance solution for automotive audio amplification. Its combination of power, protection features, and sound quality makes it a top choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess