Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 32W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 45 V, ±5 V to 22.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-Multiwatt
Dimension Multiwatt-8 (Straight Leads)
Win Source Part Number 054084-TDA7261
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7261 CAD Model

Description

The TDA7261 is a monolithic integrated circuit in a Pentawatt package, intended for use as a low-frequency class AB amplifier. Designed by STMicroelectronics, a leader in semiconductor solutions, the TDA7261 offers a high-quality audio amplification solution for various applications. Typically it is deployed in TV sets and mid-sized audio equipment where space-saving and simplicity of design are paramount.

Key Features

  • Output Power: With a supply voltage of 18V, the TDA7261 delivers up to 25W of continuous output power into a 4Ω load with 0.1% THD+N from 20Hz to 20kHz.
  • Mute/Stand-by Function: The chip includes a mute/stand-by function that allows the user to easily cut off the sound or put the amplifier into a low-power state, enhancing the overall efficiency and convenience.
  • Thermal Overload Protection: The integrated thermal overload protection ensures that the device remains safe from overheating, thereby extending its reliability and service life.
  • Short Circuit Protection: The TDA7261 is safeguarded against short circuits, which could occur between the output and ground or across the load, further enhancing its durability.
  • No Pop at Turn-on/off: One of the notable features of this IC is the absence of audible 'pop' noise during turn-on and turn-off transitions, making it ideal for high-quality audio applications.
  • Minimal External Components: The design of the TDA7261 requires very few external components, which simplifies the circuit design and helps to reduce overall system cost.

Applications

The versatility of the TDA7261 makes it suitable for a wide range of applications. It is often used in:

  • Television sets
  • Mini and micro audio systems
  • Powered speakers
  • Simple amplifiers for personal projects or DIY audio solutions

In summary, the TDA7261 from STMicroelectronics is a robust audio amplifier solution that combines performance, simplicity, and cost-effectiveness, making it an excellent choice for designers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L
STMicroelectronics
Need more? Email Us
ECAD model for TDA2822H
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
STMicroelectronics
IC AMP D STEREO 20W POWERSSO36
Lowest to $3.3162
ECAD model for TDA7491HV
ON Semiconductor
IC AMP D MONO 1.8W 9FLIPCHIP
Lowest to $0.1678
ECAD model for NCP2823AFCCT2G
STMicroelectronics
IC AMP AUDIO 100W AB MULTIWATT15
Lowest to $7.3079
ECAD model for TDA7294HS
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.6455
ECAD model for TDA1517P/N3,112
NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.6298
ECAD model for TDA1308T/N2,115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention