Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMM™
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIF5CH60TS-L
Supplied Contents Board(s)
Secondary Attributes Over Current and Temperature Protection
Base Product Number STEVAL
Other Names 497-16259
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1284462-STEVAL-IPM05F
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPM05F CAD Model

Description

STEVAL-IPM05F - Compact Motor Drive System from STMicroelectronics

The STEVAL-IPM05F from STMicroelectronics is a highly integrated, compact motor drive system designed for a wide range of applications that require efficient and reliable motor control. This product is part of the STSPIN family, known for its robustness and ease of use in driving motors.

Key Features

  • Integrated intelligent power module (IPM) with an advanced IGBT technology for high efficiency
  • Embedded STM32 microcontroller for intelligent control and monitoring
  • Supports a wide range of motor types, including AC induction motors, brushless DC (BLDC) motors, and permanent magnet synchronous motors (PMSM)
  • Compact design that simplifies the implementation in space-constrained applications
  • Overcurrent, overvoltage, undervoltage, and overtemperature protection for enhanced safety and reliability
  • Embedded bootstrap diodes for high-voltage startup
  • Flexible power supply options suitable for various application requirements
  • Easy-to-use software development kit (SDK) for rapid application development and customization

Applications

The STEVAL-IPM05F is versatile in its applications, catering to the needs of various sectors including:

  • Home appliances such as washing machines and air conditioners
  • Industrial automation systems
  • Fans, pumps, and HVAC systems
  • Electric vehicle powertrains
  • Robotics and drones

Design and Development Support

STMicroelectronics supports developers with comprehensive tools and software to facilitate the design and development process. The STEVAL-IPM05F evaluation board comes with extensive documentation, reference designs, and software examples that help reduce time-to-market for motor control solutions.

With its powerful features and flexible application range, the STEVAL-IPM05F is an excellent choice for engineers looking to create efficient, reliable, and compact motor drive systems.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB
Skyworks Solutions Inc.
BOARD EVAL SI2493 + SI3008 16PIN / Si2493 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
ECAD model for SI2493FS08-EVB
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention