Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440769-AEEK032GSAMPL
Manufacturer Adata
Ultra Librarian 3D Model Ultra Librarian AEEK032GSAMPL CAD Model

Description

The AEEK032GSAMPL is a solid state disk by Adata, a well-respected name in the field of high-performance electronic storage devices. This SSD showcases a 2.5-inch SATA interface with a storage capacity of 32GB, leveraging MLC (Multi-Level Cell) technology to store more data bits per cell than its TLC counterparts. Designed for both consumer and enterprise-level applications, it offers a solid balance between performance, reliability, and cost. The AEEK032GSAMPL boosts system performance with quicker boot times, rapid file access, and enhanced data transfer speeds, making it a wise upgrade from traditional hard disk drives. Its 2.5-inch form factor ensures compatibility across many desktop and notebook computers, providing a versatile solution for improving computing experiences. This drive is particularly suited for users who prioritize durable and efficient storage, with Adata's reputation for quality adding an extra layer of trust in the product's reliability and long-term performance.

You May Also Be Interested in

Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Viking Tech
SSD 480GB 2.5\
Need more? Email Us
ECAD model for VPFS22480GZCZMTL
Kingston
SSD 7.68TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/7680G
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1DABYY
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us
ECAD model for HDEPZ11GEA51
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA060GM3AA2TO-I-LB-526-STD
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Micron Technology Inc.
NAND B58R TLC 1TB 7500 4TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC3T8TGP-1BK1JABYY
Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention