EN
  • EN
  • DE

L9147U

Part No L9147U
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827144-L9147U
Ultra Librarian 3D Model Ultra Librarian L9147U CAD Model

Description

Introducing the L9147U Automotive Processor from STMicroelectronics

The L9147U is a cutting-edge automotive processor designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This high-performance integrated circuit is specifically engineered to meet the rigorous demands of modern automotive applications, providing an optimal solution for both powertrain and body control modules.

Key Features and Benefits

  • High Integration: The L9147U boasts an array of integrated features that reduce the need for external components, thus saving on space and cost. It includes a powerful microcontroller unit (MCU), voltage regulators, and communication interfaces all in one compact package.
  • Robust Performance: With its advanced MCU core, the L9147U delivers exceptional computational power and real-time processing capabilities, essential for managing complex automotive functions with precision and efficiency.
  • Communication Interfaces: The processor is equipped with multiple communication interfaces, including CAN (Controller Area Network) and LIN (Local Interconnect Network) buses, facilitating seamless data exchange within the vehicle's electronic systems.
  • Power Management: The L9147U features integrated voltage regulators that ensure stable power supply to the processor and other connected devices, contributing to the overall reliability of the automotive system.
  • Durability: Designed to withstand the harsh conditions of the automotive environment, the L9147U operates reliably over a wide temperature range and is resistant to the electrical disturbances typically found in vehicles.
  • Automotive Compliance: STMicroelectronics ensures that the L9147U meets the stringent standards required for automotive components, including ISO 26262 for functional safety and AEC-Q100 for quality.

Applications

The versatile nature of the L9147U makes it suitable for a variety of automotive applications. It is particularly well-suited for:

  • Engine control units (ECUs)
  • Transmission control modules
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Gateways and vehicle networking

STMicroelectronics' commitment to innovation is embodied in the L9147U, providing automotive manufacturers with a powerful, integrated solution that enhances vehicle performance, safety, and reliability. The L9147U is an excellent choice for automotive engineers looking to push the boundaries of what's possible in vehicle electronics.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess