EN
  • EN
  • DE

TDA7442

Part No TDA7442
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR TONE/SURRND 32-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -10°C to 70°C (TA)
Specifications 0.5dB
Case / Package 32-SDIP
Win Source Part Number 1106585-TDA7442
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7442 CAD Model

Description

The TDA7442 from STMicroelectronics is a cutting-edge audio processor that offers a comprehensive solution for high-quality sound control and enhancement. This sophisticated device is designed to cater to the demanding needs of modern audio applications, providing a versatile range of features that make it an ideal choice for audio and home entertainment systems.

Key Features:

  • Sound Processing: Equipped with multiple audio processing capabilities, the TDA7442 includes tone control, volume and balance control, input multiplexer, and loudness function, ensuring users have complete control over their audio experience.
  • Input Flexibility: The device features a 4 stereo input multiplexer, allowing it to handle multiple audio sources simultaneously, which is perfect for complex audio systems.
  • Volume Control: With precise volume control, the TDA7442 allows users to adjust the audio level with accuracy, ensuring optimal listening conditions.
  • Bass and Treble Control: Users can fine-tune the bass and treble to their preferences, enhancing the overall sound quality and tailoring it to various genres of music or audio content.
  • Loudness Function: The integrated loudness function compensates for the human ear's sensitivity at low volumes, delivering a fuller sound experience at any volume level.
  • Easy Integration: Thanks to its I²C bus control interface, the TDA7442 can be easily integrated into a wide range of electronic systems, offering seamless communication with microcontrollers and other digital components.

Applications:

The TDA7442 is ideally suited for a variety of audio applications, including:

  • Hi-Fi audio systems
  • Home theater systems
  • Car audio systems
  • Television sets

STMicroelectronics' commitment to innovation is reflected in the TDA7442 audio processor, providing audio enthusiasts and professionals with a reliable and feature-rich solution for superior sound management. Whether you're designing a sophisticated home entertainment system or a high-performance car audio setup, the TDA7442 offers the functionality and performance to meet and exceed audio processing requirements.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7054 $51.1620
75+ $1.3993 $104.9475
115+ $1.3556 $155.8940
155+ $1.3119 $203.3445
200+ $1.2681 $253.6200
265+ $1.1370 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess