EN
  • EN
  • DE

TDA7501

Part No TDA7501
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description LINE-DRIVER FOR DIGITAL CARRADIO SIGNAL PROCESSOR | IC AUDIO SIGNAL PROCESSOR 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C, SPI
Supply Voltage (V) 7.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Specifications AM, FM
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number TDA7501
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1266230-TDA7501
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7501 CAD Model

Description

The TDA7501 is a cutting-edge car radio processor developed by STMicroelectronics, a global leader in semiconductor solutions. This advanced audio processor is specifically designed for the automotive industry, where it provides superior audio processing capabilities for in-car entertainment systems. The TDA7501 is part of STMicroelectronics' commitment to enhancing the driving experience through high-quality audio performance.

Key Features:

  • High-Quality Sound: The TDA7501 boasts an exceptional signal-to-noise ratio, ensuring crystal-clear audio output that meets the demands of audiophiles and casual listeners alike.
  • Multi-Standard Support: This processor is capable of decoding a wide range of audio formats, making it versatile and future-proof for various digital radio standards.
  • Integrated DSP: With its built-in Digital Signal Processor (DSP), the TDA7501 allows for advanced audio processing and customization, offering features such as equalization, sound staging, and dynamic range control.
  • Robust Connectivity: The processor supports various input sources, including AM/FM radio, digital audio broadcast (DAB), and media from external devices, ensuring compatibility with a broad spectrum of audio sources.

Applications:

The TDA7501 is ideally suited for a range of automotive applications, including:

  • High-end car radio systems
  • Infotainment and multimedia units
  • Integrated audio systems with navigation
  • Customizable audio solutions for vehicles

Technical Specifications:

The TDA7501 is built with the latest semiconductor technology, ensuring low power consumption and high reliability. Its compact design enables easy integration into automotive audio systems without compromising on performance or features.

Conclusion:

With its combination of high-quality audio processing, support for multiple standards, and robust connectivity options, the STMicroelectronics TDA7501 processor represents a top-tier solution for automotive manufacturers looking to deliver a superior audio experience. Its advanced features and flexible applications make it an essential component for modern car radios and infotainment systems.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess