EN
  • EN
  • DE

STA309A

Part No STA309A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description PNP Darlington General purpose/3-phase motor drive | IC FULLY INTEG PROCESSOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Specifications Direct Digital Amplification
Manufacturer Package 64-LQFP
Supplier Device Package 64-TQFP
Family Part Number STA309A
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 1260515-STA309A
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA309A CAD Model

Description

The STA309A, part of STMicroelectronics' Sound Terminal® family, is a sophisticated audio processing System-on-Chip (SoC) that offers an unparalleled feature set for producing high-quality sound. This advanced audio processor integrates digital audio processing, digital amplifier control, and an array of features to provide a complete audio solution for multimedia and home entertainment systems.

Key Features

  • Multi-Channel Support: The STA309A supports up to 8 channels of direct stream digital (DSD) inputs, making it suitable for high-definition audio applications.
  • Advanced Sound Processing: It includes 3D sound processing, multiple-band equalizer, and dynamic range control, providing users with an immersive and customizable audio experience.
  • Integrated DACs: The device features high-quality digital-to-analog converters (DACs) for excellent sound reproduction.
  • Flexibility: It is designed to handle a wide range of audio formats and can be easily configured via I²C or SPI interfaces.
  • Power Efficiency: The STA309A incorporates power-efficient technologies, making it ideal for applications where power consumption is a concern.

Applications

The STA309A is a versatile audio processor that can be used in a variety of applications, including:

  • Home theater systems
  • Active speakers
  • Digital TV soundbars
  • Multi-media receivers

Technical Specifications

  • Audio Inputs: Up to 8 channels of DSD or PCM
  • Sampling Rates: Compatible with standard audio sampling rates
  • Audio Outputs: 2 Vrms line-level outputs
  • Control Interface: I²C, SPI

The STA309A is a testament to STMicroelectronics' commitment to providing innovative audio processing solutions that enhance user experience. With its powerful features and high-quality audio output, the STA309A is the perfect choice for manufacturers looking to elevate their audio systems to the next level.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess