EN
  • EN
  • DE

TDA7404D

Part No TDA7404D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description CARRADIO-SIGNAL-PROCESSOR | IC AUDIO SIGNAL PROCESSOR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 7.5V ~ 10.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number TDA7404
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1266195-TDA7404D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7404D CAD Model

Description

The TDA7404D is a high-quality audio signal processor designed for car audio applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this advanced processor features a multitude of functions that enhance the audio experience in modern automotive infotainment systems.

Key Features:

  • Advanced Audio Processing: The TDA7404D is equipped with sophisticated signal processing capabilities, including a 4-band equalizer, multiple input and output channels, and adjustable gain control, providing exceptional sound customization.
  • Flexible Input Options: With multiple input sources, the device allows for seamless integration with various audio inputs, from traditional radio to modern digital audio sources.
  • High-Quality Sound: The device ensures a high signal-to-noise ratio and low distortion, delivering crystal-clear audio output that meets the expectations of audiophiles and casual listeners alike.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences or specific vehicle acoustics, thanks to the user-programmable settings and on-chip memory.
  • Robust Design: The TDA7404D is designed to withstand the harsh conditions of automotive environments, including temperature fluctuations and vibrations.

Applications:

The TDA7404D is ideal for a variety of car audio applications, such as:

  • Standard and high-end car radio systems
  • Entertainment systems with multiple audio sources
  • Customizable audio setups for premium in-car experiences

Technical Specifications:

The device comes in a small package, offering a compact solution for space-constrained applications. It operates over a wide power supply range and has a low quiescent current, making it energy-efficient.

Conclusion:

The TDA7404D from STMicroelectronics represents a blend of performance, flexibility, and quality, making it an excellent choice for automotive manufacturers and aftermarket audio system designers seeking to enhance the auditory experience in vehicles. Its robust design and comprehensive feature set ensure that it can meet the demands of the most discerning users and integrate seamlessly into advanced car audio systems.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,078 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess