Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Maximum) at If 310mV at 10mA
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 50μA at 30V
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 0201
Operating Temperature - Junction -30°C ~ 85°C
Part Number Series BAT30
Manufacturer Pack Quantity 15,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801187-BAT30F4
Ultra Librarian 3D Model Ultra Librarian BAT30F4 CAD Model

Description

The BAT30F4 is a high-performance Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is engineered to provide efficient and fast switching with low forward voltage drop. It is often used in applications such as power management, voltage clamping, and protection circuits across a wide range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The BAT30F4 offers a very low forward voltage drop, which results in reduced power loss and higher efficiency in applications where it is used.
  • Fast Switching Capability: Its fast switching speed makes it suitable for high-frequency operations, ensuring that the diode can handle quick transitions without performance degradation.
  • Small Package Size: Housed in a small SOT-23 package, the BAT30F4 is ideal for space-constrained applications, offering high performance in a compact footprint.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the BAT30F4 is no exception. It is designed to meet stringent reliability standards, ensuring stable operation over its lifespan.
  • Low Leakage Current: The diode features a low leakage current, which is crucial for maintaining energy efficiency, particularly in battery-powered devices.

Applications

The BAT30F4 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Load switch or battery charging circuits
  • Automotive and portable devices

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 40V Average Forward Current (I<sub>F(AV)) 200mA Forward Voltage Drop (V<sub>F) @ I<sub>F 0.385V @ 100mA Operating Junction Temperature (T<sub>j) -40°C to 125°C

Overall, the BAT30F4 from STMicroelectronics is a robust and reliable choice for designers looking to incorporate a high-quality Schottky diode into their electronic designs. Its combination of low forward voltage drop, fast switching, and compact size make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
1,080+ $0.0929 $100.3320
1,670+ $0.0900 $150.3000
2,300+ $0.0871 $200.3300
2,970+ $0.0842 $250.0740
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 172,352 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention