EN
  • EN
  • DE

TDA7429T

Part No TDA7429T
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 0.5dB
Case / Package 44-TQFP (10x10)
Win Source Part Number 054095-TDA7429T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7429T CAD Model

Description

Product Overview: TDA7429T from STMicroelectronics

The TDA7429T is a sophisticated audio processor chip developed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically designed for car radio applications, offering a high level of integration to ensure superior sound quality and a wide range of features to enhance the user's audio experience.

Key Features

  • 3 Band Equalizer: The TDA7429T includes a 3-band equalizer with adjustable gain to tailor the audio output to the listener's preference. This feature allows for the adjustment of bass, midrange, and treble frequencies.
  • Input Multiplexer: It features an input multiplexer with three stereo inputs and a selectable input gain, providing flexibility to connect multiple audio sources.
  • Loudness Function: An integrated loudness function compensates for the human ear's sensitivity at different volume levels, ensuring a balanced sound across the volume range.
  • Volume Control: The device offers a smooth step volume control with a mute function, allowing users to adjust the volume level with precision or mute the sound entirely when necessary.
  • Speaker Control: The TDA7429T provides independent speaker control for front and rear speakers, enabling the customization of sound distribution within the vehicle.

Technical Specifications

  • Supply Voltage: The chip operates on a supply voltage range that is suitable for automotive environments.
  • Signal-to-Noise Ratio: It boasts a high signal-to-noise ratio, resulting in clear and crisp audio output with minimal background noise.
  • Package: The TDA7429T is available in a SO28 package, which is compact and suited for space-constrained applications.

Applications

The TDA7429T is ideal for automotive audio systems, including car radios and infotainment systems, where sound quality and reliability are of utmost importance. Its versatility and ease of integration make it a top choice for manufacturers looking to enhance the audio experience in their vehicles.

Overall, the TDA7429T from STMicroelectronics represents a blend of performance, functionality, and reliability, making it an essential component for modern automotive audio solutions.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess